Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E431

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4422 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4422
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4422
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4422
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060C - 16SCYQ060C - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details