Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E391

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4421 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4421
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4421
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4421
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF - 074938-12CTQ045STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
 - BAS16L/S501,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details