VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4420 |
| Product Name | Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |