Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E241

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4417 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4417
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4417
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4417
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details