Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E221

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4416 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4416
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4416
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4416
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details