Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic ERZE08B561CS

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic - 04X4411 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
04X4411
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic 04X4411
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4411
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode and Rectifier - 280-1N4148,133 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details