Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic ERZE08B471CS

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic - 04X4409 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
04X4409
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic 04X4409
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E8 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4409
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Single Phase Bridge - FSCAJ4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details