Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic ERZE08B391CS

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic - 04X4407 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
04X4407
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic 04X4407
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E8 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4407
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
35V Diode and Rectifier - 284-BA592E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details