Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic ERZE08B361CS

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic - 04X4406 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
04X4406
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic 04X4406
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4406
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219611 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details