Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic ERZE08A681CS

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic - 04X4398 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
04X4398
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic 04X4398
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4398
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Ideal Diodes - 1333310 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details