VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4396 |
| Product Name | Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |