Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic ERZE08A271CS

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic - 04X4380 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
04X4380
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic 04X4380
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4380
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220835 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Single - BAS45AL,115 - 1022098-BAS45AL,115 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 125 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details