Panasonic Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic ERZE08A271

Description
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic - 56AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic
56AC8342
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic 56AC8342
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 56AC8342
Product Name Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219613 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details