Panasonic Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic ERZE08A241

Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic - 56AC8341 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
56AC8341
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic 56AC8341
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 56AC8341
Product Name Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details