Panasonic Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F621

Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4372 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4372
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4372
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4372
Product Name Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1220194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 1000 mA
VR 40 volts
View Details
 - BAS16L/S501,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details