Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F361

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4366 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4366
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4366
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4366
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
TVS Diodes - 1220194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details