Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F331

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4365 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4365
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4365
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4365
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222394 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4993 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6643 - Newark, An Avnet Company
Specs
Diode Type Zener
RoHS Compliant RoHS
Tj ? to 200 C (? to 392 F)
View Details
Single Diodes - 448-AIDW10S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers