Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F241

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4363 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4363
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4363
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4363
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC303 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details