Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F221

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4362 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4362
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4362
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4362
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220859 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4471US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details