Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E511

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4358 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4358
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4358
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4358
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details