Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E471

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4357 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4357
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4357
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4357
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details