Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E361

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4354 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4354
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4354
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4354
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details