Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E331

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4353 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4353
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4353
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4353
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Chips Supplied on Film Frame - SMP1307-099 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
4 suppliers
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details