Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E271

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4352 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4352
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4352
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4352
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details