Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic ERZE07B511CS

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic - 04X4346 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
04X4346
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic 04X4346
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4346
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Silicon PIN Diodes, Packaged and Bondable Chips - APD0520-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ045SCS - 30SCLJQ045SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details