Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic ERZE07B201CS

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic - 04X4337 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
04X4337
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic 04X4337
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4337
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details