Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic ERZE07A471CS

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic - 04X4330 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
04X4330
Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic 04X4330
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4330
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details