Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic ERZE07A431CS

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic - 04X4328 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
04X4328
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic 04X4328
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4328
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM4 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details