Panasonic Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic ERZE07A431

Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic - 86Y0157 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
86Y0157
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic 86Y0157
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0157
Product Name Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details