Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic ERZE07A361CS

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic - 04X4324 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
04X4324
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic 04X4324
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4324
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details