Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic ERZE07A271CS

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic - 04X4320 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
04X4320
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic 04X4320
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4320
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
RF Schottky Diode - DMJ3944-099 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details