Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic ERZE07A221CS

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic - 04X4316 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
04X4316
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic 04X4316
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4316
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4980US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 58 mA
IR 2 mA
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details