Panasonic Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic ERZE05A391

Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E5 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E5 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic - 86Y0152 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
86Y0152
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic 86Y0152
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E5 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E5 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0152
Product Name Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1219584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details