Panasonic Varistor/MOV ERZC20EK821

Description
VARISTOR, 8KA, 1.355KV, 510VAC, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:ERZC SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:-, VARISTOR TYPE:ZINC OXIDE NON-LINEAR RESISTOR (ZNR), PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, 8KA, 1.355KV, 510VAC, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:ERZC SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:-, VARISTOR TYPE:ZINC OXIDE NON-LINEAR RESISTOR (ZNR), PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 84751863 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
84751863
Varistor/MOV 84751863
VARISTOR, 8KA, 1.355KV, 510VAC, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:ERZC SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:-, VARISTOR TYPE:ZINC OXIDE NON-LINEAR RESISTOR (ZNR), PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 8KA, 1.355KV, 510VAC, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:ERZC SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:-, VARISTOR TYPE:ZINC OXIDE NON-LINEAR RESISTOR (ZNR), PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 84751863
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7118155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Current Surge 6000 amps
View Details
TPMOV (Thermally Protected MOV) - 420TPMOV-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 3 Pole Wye - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details