Panasonic Varistor, 470V, 300Vac, 385Vdc, 36Mm Square; Voltage Rating Vac Panasonic ERZ-VS34C471

Description
VARISTOR, 470V, 300VAC, 385VDC, 36MM SQUARE; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 470V, 300VAC, 385VDC, 36MM SQUARE; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 470V, 300Vac, 385Vdc, 36Mm Square; Voltage Rating Vac Panasonic - 14T3057 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 470V, 300Vac, 385Vdc, 36Mm Square; Voltage Rating Vac Panasonic
14T3057
Varistor, 470V, 300Vac, 385Vdc, 36Mm Square; Voltage Rating Vac Panasonic 14T3057
VARISTOR, 470V, 300VAC, 385VDC, 36MM SQUARE; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

VARISTOR, 470V, 300VAC, 385VDC, 36MM SQUARE; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3057
Product Name Varistor, 470V, 300Vac, 385Vdc, 36Mm Square; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4960 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 395 mA
IR 10 mA
View Details