Panasonic Voltage Rating Vac Panasonic ERZ-VF2M101.

Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:165V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:165V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 27AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
27AC5494
Voltage Rating Vac Panasonic 27AC5494
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:165V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:165V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5494
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCX - 80CLQ150SCX - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details