Panasonic Voltage Rating Vac Panasonic ERZ-VA7D431.

Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 60AC9535 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
60AC9535
Voltage Rating Vac Panasonic 60AC9535
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC9535
Product Name Voltage Rating Vac Panasonic
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4966 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 216 mA
IR 2 mA
View Details
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCV - 120LQ100SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details