Panasonic Voltage Rating Vac Panasonic ERZ-V20D911.

Description
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:-; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:-; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 27AC5513 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
27AC5513
Voltage Rating Vac Panasonic 27AC5513
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:-; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:-; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5513
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5622 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details