Panasonic Voltage Rating Vac Panasonic ERZ-V20D820.

Description
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):56J RoHS Compliant: Yes
Description
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):56J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 25AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
25AC9414
Voltage Rating Vac Panasonic 25AC9414
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):56J RoHS Compliant: Yes

Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):56J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9414
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D020A170X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details