The ERZV20D470 is a 20 mm disc-shaped zinc oxide varistor for surge protection, with a nominal voltage of 47 V (range: 42-52 V), a maximum ACrms voltage of 30 V, and a DC voltage of 38 V. It clamps at 93 V under a 10 A, 8/20 μs pulse and handles peak currents of 3000 A (single) and 2000 A (double). It absorbs 34 J of energy and has a capacitance of 13,500 pF at 1 kHz. The device operates from -40 °C to 85 °C, is RoHS compliant, and meets UL1449, VDE IEC61051-1/-2/-2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, CSA C22.2 No. 269.5, and CQC standards. Dimensions are 21.5 mm diameter, 5.6 mm thickness, 10.0 mm width, 24.5 mm height, and 2.0 mm lead length.
SIDAC, 47V Varistor, 20mm Disc, 3kA Surge, 38V DC Product overview: ERZ-V20D470 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47V, 38V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 47V, 38V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-V20D470 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-V20D470 |
| Product Name | 47V 38V Circuit Protection Fuse |
| Fuse Material | Zinc |