Panasonic Voltage Rating Vac Panasonic ERZ-V20D101.

Description
Voltage Rating VAC:60Vrms; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:60Vrms; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9129 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9129
Voltage Rating Vac Panasonic 14AC9129
Voltage Rating VAC:60Vrms; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:60Vrms; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9129
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4461 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details