The ERZV14D821 is a zinc oxide varistor in a radial disc package with a nominal varistor voltage of 820V, designed for surge protection in electronic equipment. It has a maximum allowable AC voltage of 510V and a DC voltage of 670V, with a clamping voltage of 1355V at a peak current of 50A for an 8/20 μs waveform. The device can handle 5000J of energy in a 10/1000 μs pulse and has a maximum energy rating of 165J for a 2ms pulse. It features a capacitance of 280pF at 1 kHz and dimensions of 15.5mm diameter, 8.1mm thickness, and 7.5mm lead spacing, with a lead length of 5.2mm. The part complies with UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, CSA C22.2 No.269.5, and CQC GB/T10193, GB/T10194, GB4943.1 standards. Its operating temperature range is -40°C to 85°C and storage temperature range is -40°C to 125°C.
SIDAC 820V 5kA Radial Disc 14mm Product overview: ERZ-V14D821 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 820V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-ERZ-V14D821 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-ERZ-V14D821 |
| Product Name | 820V Circuit Protection Fuse |
| Fuse Material | Zinc |