Panasonic Voltage Rating Vac Panasonic ERZ-V14D751.

Description
Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 23AC4943 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
23AC4943
Voltage Rating Vac Panasonic 23AC4943
Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC4943
Product Name Voltage Rating Vac Panasonic
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky; Single
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers