Panasonic Voltage Rating Vac Panasonic ERZ-V14D391.

Description
Voltage Rating VAC:250Vrms; Voltage Rating VDC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:250Vrms; Voltage Rating VDC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9128 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9128
Voltage Rating Vac Panasonic 14AC9128
Voltage Rating VAC:250Vrms; Voltage Rating VDC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:250Vrms; Voltage Rating VDC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9128
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode and Rectifier - 284-SMP1304-019LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details