Panasonic Voltage Rating Vac Panasonic ERZ-V14D270.

Description
Voltage Rating VAC:17Vrms; Voltage Rating VDC:22V; Product Range:ZNR V Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):7.8JRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:17Vrms; Voltage Rating VDC:22V; Product Range:ZNR V Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):7.8JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 15AC2909 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
15AC2909
Voltage Rating Vac Panasonic 15AC2909
Voltage Rating VAC:17Vrms; Voltage Rating VDC:22V; Product Range:ZNR V Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):7.8JRoHS Compliant: Yes

Voltage Rating VAC:17Vrms; Voltage Rating VDC:22V; Product Range:ZNR V Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):7.8JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2909
Product Name Voltage Rating Vac Panasonic
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
PIN Diode Switches - NPS3-1800-2200-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details