Panasonic Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-V14D102

Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 60AK4323 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
60AK4323
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic 60AK4323
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AK4323
Product Name Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5622C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 1000 volts
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - BA892-02VE6327 - 079391-BA892-02VE6327 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
2 suppliers