Panasonic VARISTOR 56V 500A DISC 7MM ERZ-V07D560

Description
VARISTOR 56V 500A DISC 7MM
Description
VARISTOR 56V 500A DISC 7MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 56V 500A DISC 7MM - 590-ERZ-V07D560 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 56V 500A DISC 7MM
590-ERZ-V07D560
VARISTOR 56V 500A DISC 7MM 590-ERZ-V07D560
VARISTOR 56V 500A DISC 7MM

VARISTOR 56V 500A DISC 7MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-ERZ-V07D560
Product Name VARISTOR 56V 500A DISC 7MM
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 495-4438-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
View Details