Panasonic Varistor, Znr, 77V, Disc 7Mm; Voltage Rating Vac Panasonic ERZ-V07D390CS

Description
VARISTOR, ZNR, 77V, DISC 7MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 77V, DISC 7MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 77V, Disc 7Mm; Voltage Rating Vac Panasonic - 52W1936 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 77V, Disc 7Mm; Voltage Rating Vac Panasonic
52W1936
Varistor, Znr, 77V, Disc 7Mm; Voltage Rating Vac Panasonic 52W1936
VARISTOR, ZNR, 77V, DISC 7MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, ZNR, 77V, DISC 7MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W1936
Product Name Varistor, Znr, 77V, Disc 7Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D020A120X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details