Panasonic Voltage Rating Vac Panasonic ERZ-V07D331.

Description
Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9119 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9119
Voltage Rating Vac Panasonic 14AC9119
Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9119
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching diode - BAS316-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details