Panasonic Varistor, Znr, 810V, Disc 5Mm; Voltage Rating Vac Panasonic ERZ-V05D471CS

Description
VARISTOR, ZNR, 810V, DISC 5MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 810V, DISC 5MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 810V, Disc 5Mm; Voltage Rating Vac Panasonic - 52W1898 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 810V, Disc 5Mm; Voltage Rating Vac Panasonic
52W1898
Varistor, Znr, 810V, Disc 5Mm; Voltage Rating Vac Panasonic 52W1898
VARISTOR, ZNR, 810V, DISC 5MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, ZNR, 810V, DISC 5MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W1898
Product Name Varistor, Znr, 810V, Disc 5Mm; Voltage Rating Vac Panasonic
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Silicon Schottky Diode Chips - CDB7620-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
View Details
6 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details